TE Connectivity In-Series Adapters 5-1634534-1

Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal For Use With : ZDC/BNC Connector Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal For Use With : ZDC/BNC Connector Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 5-1634534-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
5-1634534-1
In-Series Adapters 5-1634534-1
Body Features Body Angle : Straight Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal For Use With : ZDC/BNC Connector Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Material : Zinc Alloy
  • Body Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal
  • For Use With : ZDC/BNC Connector

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A97575-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A97575-ND
Coaxial Connector (RF) Adapters A97575-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Greenpar - Te Connectivity - 78M7238 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Greenpar - Te Connectivity
78M7238
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Greenpar - Te Connectivity 78M7238
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site
CONN ADAPT JACK-JACK BNC 50 OHM - 792-5-1634534-1 - Utmel Electronic Limited
Hong Kong, China
CONN ADAPT JACK-JACK BNC 50 OHM
792-5-1634534-1
CONN ADAPT JACK-JACK BNC 50 OHM 792-5-1634534-1
CONN ADAPT JACK-JACK BNC 50 OHM

CONN ADAPT JACK-JACK BNC 50 OHM

Supplier's Site
RF Adapters - In Series - 5-1634534-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
5-1634534-1
RF Adapters - In Series 5-1634534-1
RF Adapters - In Series Str Adp JK-JK Nickel 50Ohm

RF Adapters - In Series Str Adp JK-JK Nickel 50Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5-1634534-1 A97575-ND 78M7238 792-5-1634534-1 5-1634534-1
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Greenpar - Te Connectivity CONN ADAPT JACK-JACK BNC 50 OHM RF Adapters - In Series
Connector Type Wire to Wire Connector BNC BNC
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount Free Hanging (In-Line) Free Hanging
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data