TE Connectivity RF Connectors 5-1814821-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Dimensions Ferrule Length : Long RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : KX 6A, Belden 9291, RG 140, KX 25, KX 53, RG 62A, 9291, URM 90, RG 59B, RG 210, KX 52 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Dimensions Ferrule Length : Long RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : KX 6A, Belden 9291, RG 140, KX 25, KX 53, RG 62A, 9291, URM 90, RG 59B, RG 210, KX 52 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1814821-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1814821-1
RF Connectors 5-1814821-1
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Dimensions Ferrule Length : Long RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : KX 6A, Belden 9291, RG 140, KX 25, KX 53, RG 62A, 9291, URM 90, RG 59B, RG 210, KX 52 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex

Dimensions


  • Ferrule Length : Long
  • RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : KX 6A, Belden 9291, RG 140, KX 25, KX 53, RG 62A, 9291, URM 90, RG 59B, RG 210, KX 52
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : F Series
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A97601-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97601-ND
Coaxial Connector (RF) Assemblies A97601-ND
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)

F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1814821-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1814821-1
RF Connectors / Coaxial Connectors 5-1814821-1
RF Connectors / Coaxial Connectors Str Plg Hex 75 Ohm

RF Connectors / Coaxial Connectors Str Plg Hex 75 Ohm

Buy Now Datasheet
Rf/coaxial, F Plug, Straight, 75 Ohm, Crimp; Connector Type Te Connectivity - 78M7259 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Plug, Straight, 75 Ohm, Crimp; Connector Type Te Connectivity
78M7259
Rf/coaxial, F Plug, Straight, 75 Ohm, Crimp; Connector Type Te Connectivity 78M7259
RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5-1814821-1 A97601-ND 5-1814821-1 78M7259
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, F Plug, Straight, 75 Ohm, Crimp; Connector Type Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Free Hanging (In-Line)
Frequency 1.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058077-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1052092-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1050757-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers