A range of 50 OHM SMA RF coaxial connectors available as straight or right angle coax plugs and straight coax jacks for use with a variety of coaxial cable types. These 50 OHM SMA RF coaxial cable jack and plug connectors have a mating interface according to IEC 60169-15, EN 122110, MIL-STD-348A. SMA coax connectors with crimp terminations are supplied with a crimp ferrule. For suitable RF cable types please refer to additional data table
Gender = Male
Mounting Type = Cable Mount
Body Orientation = Right Angle
Cable Type = Flexible
Termination Method = Crimp, Solder
Impedance = 50Ohms
Operating Frequency = 0 - 18GHz
Body Plating = Gold
Mating Type = Screw On
Series = SMA
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 8194100 | 1868-1247-ND |
Product Name | Coaxial Connector (RF) Assemblies | |
Connector Type | SMA | SMA |