A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity.
Gender = Female, Male
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Body Plating = Nickel
Polarity = Normal
Contact Material = Brass
Contact Plating = Gold
Series Number = 26
RF Adapters - Between Series ADAPTER N 50 OHM N(F) TO BNC(M)
Material: Body and Coupling Nut — Nickel plated body over brass; Contact — Phosphor bronze or beryllium copper, gold plated; Insulator Teflon® or Delrin®. Impedance: 50 Ω-75 Ω. Frequency Range: 0-4 GHz (BNC adapters only); 0-11 GHz (all others). Working Voltage: 500 V at sea level. : –55°C to +85°C.
RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
Product Number | 8860406 | 26-8017 | 70081330 |
Product Name | RF Adapters - Between Series | Adapter; BNC | |
Connector Type | BNC |