TE Connectivity Connectors, Interconnects - Coaxial Connectors (RF) 5-1634516-1

Description
Win Source Part Number: 1038756-5-1634516-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: ZDC, Greenpar Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Crimp Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 100 Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Alloy Shield Termination: Crimp Cable Group: RG-58C, 141A, Belden 9907 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polymethylpentene (PMP) Mating Cycles: 500 Includes: 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Lockwasher, 1 Nut, 1 Sleeve Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 131-3302-006; 1-1337548-0; 1-1337433-0; 1-1337441-0; B6421E1-ND3G-5-50; 112202; 031-10-RFXG1; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: -5-1634516-1-SI,2266 -5-1634516-1,A97573 Base Product Number: 1634516
Request a Quote Datasheet
Description
Win Source Part Number: 1038756-5-1634516-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: ZDC, Greenpar Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Crimp Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 100 Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Alloy Shield Termination: Crimp Cable Group: RG-58C, 141A, Belden 9907 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polymethylpentene (PMP) Mating Cycles: 500 Includes: 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Lockwasher, 1 Nut, 1 Sleeve Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 131-3302-006; 1-1337548-0; 1-1337433-0; 1-1337441-0; B6421E1-ND3G-5-50; 112202; 031-10-RFXG1; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: -5-1634516-1-SI,2266 -5-1634516-1,A97573 Base Product Number: 1634516
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - 1038756-5-1634516-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1038756-5-1634516-1
Connectors, Interconnects - Coaxial Connectors (RF) 1038756-5-1634516-1
Win Source Part Number: 1038756-5-1634516-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: ZDC, Greenpar Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Crimp Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 100 Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Alloy Shield Termination: Crimp Cable Group: RG-58C, 141A, Belden 9907 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polymethylpentene (PMP) Mating Cycles: 500 Includes: 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Lockwasher, 1 Nut, 1 Sleeve Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 131-3302-006; 1-1337548-0; 1-1337433-0; 1-1337441-0; B6421E1-ND3G-5-50; 112202; 031-10-RFXG1; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: -5-1634516-1-SI,2266 -5-1634516-1,A97573 Base Product Number: 1634516

Win Source Part Number: 1038756-5-1634516-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: ZDC, Greenpar
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Package: Bulk
Contact Termination: Crimp
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc Alloy
Shield Termination: Crimp
Cable Group: RG-58C, 141A, Belden 9907
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polymethylpentene (PMP)
Mating Cycles: 500
Includes: 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Lockwasher, 1 Nut, 1 Sleeve
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 131-3302-006; 1-1337548-0; 1-1337433-0; 1-1337441-0; B6421E1-ND3G-5-50; 112202; 031-10-RFXG1;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: -5-1634516-1-SI,2266-5-1634516-1,A97573
Base Product Number: 1634516

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-5-1634516-1
50 OHM Electronic Connector 437-5-1634516-1
CONN BNC JACK STR 50 OHM CRIMP Product overview: 5-1634516-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1634516-1 can be used for catalog matching and distributor lookup.

CONN BNC JACK STR 50 OHM CRIMP Product overview: 5-1634516-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1634516-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A97573-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97573-ND
Coaxial Connector (RF) Assemblies A97573-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1634516-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634516-1
RF Connectors / Coaxial Connectors 5-1634516-1
RF Connectors / Coaxial Connectors RG58 BH J Hex Nickel 50Ohm

RF Connectors / Coaxial Connectors RG58 BH J Hex Nickel 50Ohm

Buy Now Datasheet
Rf / Coaxial Connector, Bnc Coaxial, Straight Bulkhead Jack, Crimp, 50 Ohm Rohs Compliant Greenpar - Te Connectivity - 98K9579 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Bnc Coaxial, Straight Bulkhead Jack, Crimp, 50 Ohm Rohs Compliant Greenpar - Te Connectivity
98K9579
Rf / Coaxial Connector, Bnc Coaxial, Straight Bulkhead Jack, Crimp, 50 Ohm Rohs Compliant Greenpar - Te Connectivity 98K9579
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Crimp, 50 ohm RoHS Compliant: Yes

RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Crimp, 50 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc Rm Bhj Hex 50Ohm Nickel Pltd Rg58C/u Amp - Te Connectivity - 77AC2908 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Rm Bhj Hex 50Ohm Nickel Pltd Rg58C/u Amp - Te Connectivity
77AC2908
Bnc Rm Bhj Hex 50Ohm Nickel Pltd Rg58C/u Amp - Te Connectivity 77AC2908
BNC RM BHJ Hex 50Ohm Nickel Pltd RG58C/U

BNC RM BHJ Hex 50Ohm Nickel Pltd RG58C/U

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1038756-5-1634516-1 437-5-1634516-1 A97573-ND 5-1634516-1 98K9579 77AC2908
Product Name Connectors, Interconnects - Coaxial Connectors (RF) 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf / Coaxial Connector, Bnc Coaxial, Straight Bulkhead Jack, Crimp, 50 Ohm Rohs Compliant Greenpar - Te Connectivity Bnc Rm Bhj Hex 50Ohm Nickel Pltd Rg58C/u Amp - Te Connectivity
Termination Crimp
Mounting Panel Mount Panel Mount
Voltage Rating 500 volts 500 volts
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data