TE Connectivity RF Connectors 5-1814800-3

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Single Pack Product Type Features Compatible With RF Cable Type : RG 58C Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Single Pack Product Type Features Compatible With RF Cable Type : RG 58C Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1814800-3 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1814800-3
RF Connectors 5-1814800-3
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Single Pack Product Type Features Compatible With RF Cable Type : RG 58C Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Polymethylpentene
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Single Pack

Product Type Features


  • Compatible With RF Cable Type : RG 58C
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : TNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A97585-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97585-ND
Coaxial Connector (RF) Assemblies A97585-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5-1814800-3 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5-1814800-3
Coaxial Connector (RF) Assemblies 5-1814800-3
CONN TNC PLUG STR 50 OHM CRIMP

CONN TNC PLUG STR 50 OHM CRIMP

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5-1814800-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1814800-3
RF Connectors / Coaxial Connectors 5-1814800-3
RF Connectors / Coaxial Connectors Str Plg Hex Nickel 50Ohm

RF Connectors / Coaxial Connectors Str Plg Hex Nickel 50Ohm

Buy Now Datasheet
CONN TNC PLUG STR 50 OHM CRIMP - 792-5-1814800-3 - Utmel Electronic Limited
Hong Kong, China
CONN TNC PLUG STR 50 OHM CRIMP
792-5-1814800-3
CONN TNC PLUG STR 50 OHM CRIMP 792-5-1814800-3
CONN TNC PLUG STR 50 OHM CRIMP

CONN TNC PLUG STR 50 OHM CRIMP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5-1814800-3 A97585-ND 5-1814800-3 5-1814800-3 792-5-1814800-3
Product Name RF Connectors Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors CONN TNC PLUG STR 50 OHM CRIMP
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Frequency 4.000 GHz 4.000 GHz ? to 4.000 GHz
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data