CONNECTOR, COAXIAL, F, PLUG, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
RF Connectors / Coaxial Connectors F-59A CRIMP MALE W/ 1/8" RING
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 66K7946 | 25-7050 |
| Product Name | Connector, Coaxial, F, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug |