Amphenol Corporation Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 31-6505

Description
CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 54W0256 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
54W0256
Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 54W0256
CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 54W0256
Product Name Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 325 volts
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 1122167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type SMA
View Details