Cinch Connectivity professional range of RF coaxial cable assemblies with a variety of RF coaxial connectors and cable types.
Gender = Male
Mounting Type = Cable Mount
Impedance = 50Ohms
Body Orientation = Straight
Cable Type = RG316
Operating Frequency = 0 - 12.4GHz
Polarity = Normal
Series Number = 415
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 8860664 |
Connector Type | BNC |