DigiKey Datasheets for Liquid Level Sensors

Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. 
Liquid Level Sensors: Learn more

Page: 1 2 3
Product Name Notes
"CAPACITIVE FUEL LEVEL, 1"" NPT, 1"
"CAPACITIVE FUEL LEVEL, 1"" NPT, 5"
"COOLANT LEVEL SWITCH, 1/2"" NPTF,"
"COOLANT LEVEL SWITCH, 1/4"" NPTF,"
"COOLANT LEVEL SWITCH, 1/4""NPTF,"
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT"
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, Male 1/8"" (3.18mm) NPT"
"Liquid Level Sensor Switch NC, NO Output Male, 1/2"" (12.7mm)"
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
"OIL LEVEL SWITCH, 1/2"" NPTF, PU"
"OIL LEVEL SWITCH, 1/4"" NPTF, PU"
ADJUSTABLE VERTICAL FLOAT SWITCH
CAPACITIVE FUEL LEVEL, 1' NPT, 1
Liquid Level Sensor Digital High, Low Output Cable Mount
Liquid Level Sensor Digital Output Cable Mount
Liquid Level Sensor NPN Output Bracket Mount
Liquid Level Sensor NPN Output Threaded
Liquid Level Sensor Output Flange Mount
Liquid Level Sensor Output Threaded
Liquid Level Sensor Output
Liquid Level Sensor PNP Output Bracket Mount
Liquid Level Sensor PNP Output Threaded
Liquid Level Sensor PNP Output
Liquid Level Sensor Push-Pull High-Dry Output Flange Mount
Liquid Level Sensor Relay Output Bracket Mount
Liquid Level Sensor Relay Output Flange Mount
Liquid Level Sensor Relay Output Threaded
Liquid Level Sensor Resistive Output Panel Mount
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Cable Mount
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M8 Thread
Liquid Level Sensor Switch NC, NO Output Panel Mount, M10x1.5 Thread
Liquid Level Sensor Switch NPN Output Threaded
Liquid Level Sensor Switch Output Adhesive
Liquid Level Sensor Switch Output Bracket Mount
Liquid Level Sensor Switch Output Threaded
Liquid Level Sensor Switch PNP Output Threaded
Liquid, Powder Level Sensor Output Threaded
Liquid, Powder Level Sensor Output
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
SEN LVL LIQ SWITCH SPST/NC/NO
SENSOR LEVEL LIQ ANALOG 4MA/20MA
SENSOR LEVEL LIQ DIGITAL NPN/NC
SENSOR LEVEL LIQ DIGITAL UART
SENSOR LEVEL LIQ DIGITAL
SENSOR LEVEL LIQ RESISTIVE
SENSOR LEVEL LIQ SWITCH SPDT
SENSOR LEVEL LIQ SWITCH SPST/NO
SENSOR LEVEL LIQ SWITCH
SENSOR LEVEL LIQ

<< Prev