Sensata Technologies Float, Level Sensors RSF66A25B150

Description
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1074-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1074-ND
Float, Level Sensors 725-1074-ND
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3 - 18J8933 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3
18J8933
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3 18J8933
FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); Body Material:PPS (Polyphenylene

FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); Body Material:PPS (Polyphenylene

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1074-ND 18J8933
Product Name Float, Level Sensors Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details