Sensata Technologies Float, Level Sensors SSF22X100

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1019-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1019-ND
Float, Level Sensors 725-1019-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 - 53Y0874 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
53Y0874
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 53Y0874
SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Body Material:Stainless Steel; Contact Configuration:1NO / RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Body Material:Stainless Steel; Contact Configuration:1NO / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1019-ND 53Y0874
Product Name Float, Level Sensors Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Mercury-Free Tilt Switch Level Indicator - BM-TSM - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 9.84 inch (50 to 250 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details