Sensata Technologies Float, Level Sensors RSF26H100RF

Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1104-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1104-ND
Float, Level Sensors 725-1104-ND
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Drop Float, Low Level, Rsf20 Series; Operating Pressure Max Sensata/cynergy3 - 06R1517 - Newark, An Avnet Company
Chicago, IL, United States
Drop Float, Low Level, Rsf20 Series; Operating Pressure Max Sensata/cynergy3
06R1517
Drop Float, Low Level, Rsf20 Series; Operating Pressure Max Sensata/cynergy3 06R1517
DROP FLOAT, LOW LEVEL, RSF20 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1A; Product Range:RSF20 Series RoHS Compliant: Yes

DROP FLOAT, LOW LEVEL, RSF20 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1A; Product Range:RSF20 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1104-ND 06R1517
Product Name Float, Level Sensors Drop Float, Low Level, Rsf20 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details