Sensata Technologies Float, Level Sensors RSF66A25B75

Description
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1076-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1076-ND
Float, Level Sensors 725-1076-ND
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 89C7882 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
89C7882
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 89C7882
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; Body Material:Polyphenyle ne Sulphide; Features:102 mm RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; Body Material:Polyphenylene Sulphide; Features:102 mm RoHS Compliant: Yes

Supplier's Site
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3 - 18J8935 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3
18J8935
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3 18J8935
FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); AC Power:25VA; Body Material:PPS RoHS Compliant: Yes

FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); AC Power:25VA; Body Material:PPS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 725-1076-ND 89C7882 18J8935
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Float Switches - 1919502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details