Sensata Technologies Float, Level Sensors - Industrial SSV66A100E1GP

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - SSV66A100E1GP-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
SSV66A100E1GP-ND
Float, Level Sensors - Industrial SSV66A100E1GP-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Float Switch, 0 To 20Bar, 500Ma, 300V; Operating Pressure Max Sensata/cynergy3 - 27T4609 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 0 To 20Bar, 500Ma, 300V; Operating Pressure Max Sensata/cynergy3
27T4609
Float Switch, 0 To 20Bar, 500Ma, 300V; Operating Pressure Max Sensata/cynergy3 27T4609
FLOAT SWITCH, 0 to 20bar, 500mA, 300V; Operating Pressure Max:20bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSV66A-1G Series; Operating Pressure Range:0bar to 20bar; Supply Voltage DC Max:300V RoHS Compliant: Yes

FLOAT SWITCH, 0 to 20bar, 500mA, 300V; Operating Pressure Max:20bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSV66A-1G Series; Operating Pressure Range:0bar to 20bar; Supply Voltage DC Max:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number SSV66A100E1GP-ND 27T4609
Product Name Float, Level Sensors - Industrial Float Switch, 0 To 20Bar, 500Ma, 300V; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - radar - 159300190 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Level Sensors - 1936746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details