Sensata Technologies Float, Level Sensors TSF73Y100DN

Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1157-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1157-ND
Float, Level Sensors 725-1157-ND
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensors, Transducers - Float, Level Sensors - TSF73Y100DN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Float, Level Sensors
TSF73Y100DN
Sensors, Transducers - Float, Level Sensors TSF73Y100DN
Win Source Part Number: 1380147-TSF73Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 75°C Fake Threat In the Open Market: 47 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product Status: Active Base Product Number: TSF73Y100 Mounting Type: Panel Mount, M16x2 Thread HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Switch (Single Float) Voltage Rating: 120VDC, 240VAC Output Configuration: SPST-NC/NO Current: 600 mA Minimum Liquid Specific Gravity: 0.85 Switch Actuation Level: 0.276", 0.464" (7mm, 20mm) Material - Housing & Prism: Nylon

Win Source Part Number: 1380147-TSF73Y100DN
Category: Sensors, Transducers - Float, Level Sensors
Temperature Range - Operating: -20°C ~ 75°C
Fake Threat In the Open Market: 47 pct.
Type: Liquid, Temperature
MSL Level: 1 (Unlimited)
Mfr: Sensata-Cynergy3
Series: TSF70
Package: Bulk
Product Status: Active
Base Product Number: TSF73Y100
Mounting Type: Panel Mount, M16x2 Thread
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Switch (Single Float)
Voltage Rating: 120VDC, 240VAC
Output Configuration: SPST-NC/NO
Current: 600 mA
Minimum Liquid Specific Gravity: 0.85
Switch Actuation Level: 0.276", 0.464" (7mm, 20mm)
Material - Housing & Prism: Nylon

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Level Sensors Level Sensors
Product Number 725-1157-ND TSF73Y100DN
Product Name Float, Level Sensors Sensors, Transducers - Float, Level Sensors
Device Classification Sensor Only Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Continuous level sensor (guided wave radar) - LR7000 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 1.57 to 2.36 inch (40 to 60 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm)
View Details
5 suppliers
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details