Sensata Technologies Float, Level Sensors - Industrial TSSF212Y100

Description
SENSOR LEVEL LIQ SWITCH SPST/NO
Request a Quote Datasheet
Description
SENSOR LEVEL LIQ SWITCH SPST/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 725-1534-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1534-ND
Float, Level Sensors - Industrial 725-1534-ND
SENSOR LEVEL LIQ SWITCH SPST/NO

SENSOR LEVEL LIQ SWITCH SPST/NO

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 - 77Y7080 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
77Y7080
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 77Y7080
SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:600mA; Product Range:TSSF212 Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:600mA; Product Range:TSSF212 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1534-ND 77Y7080
Product Name Float, Level Sensors - Industrial Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.30 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 10 to 360 inch (254 to 9144 mm)
Media Type Liquid
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details