SEN LVL LIQ SWITCH SPST/NC/NO
Cynergy3 SSH66XE34NP Float Switch
FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSH66XE Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 725-1146-ND | 7259925 | 27T4603 |
| Product Name | Float, Level Sensors - Industrial | Float Switches | Float Switch, 10Bar; Operating Pressure Max Sensata/cynergy3 |
| Device Classification | Sensor Only | ||
| Media Type | Liquid | Liquid | |
| Output Options | Alarm / Visual Indicator |