DigiKey Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| "Liquid Level Sensor Open Collector High-Dry Output 1/4"" NPT and 3/8"" Conduit" | |
| "Liquid Level Sensor Open Collector Low-Dry Output 1/4"" NPT and 3/8"" Conduit" | |
| "Liquid Level Sensor Open Drain High-Dry Output 1/4"" NPT and 3/8"" Conduit" | |
| "Liquid Level Sensor Open Drain Low-Dry Output 1/4"" NPT and 3/8"" Conduit" | |
| "Liquid Level Sensor Push-Pull High-Dry Output Male 1/2"" (12.7mm) BSP" | |
| "Liquid Level Sensor Switch (Single Float) NC Output Panel Mount, 1/8"" (3.175mm) GAZ Thread" | |
| "Liquid Level Sensor Switch (Single Float) NO Output Panel Mount, 1/8"" (3.175mm) GAZ Thread" | |
| "Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT" | |
| "Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT" | |
| "Liquid, Powder Level Sensor Digital SPDT Output Male 1/2"" (12.7mm) NPT" | |
| CAPACITANCE CONTINUOUS LEVEL MEA | |
| CAPACITANCE LEVEL SWITCH, ECONOM | |
| CONDUCTIVITY LEVEL CONTROLLER, L | |
| FLOAT LEVEL SWITCH, PUMP UP/PUMP | |
| FLOAT LEVEL TRANSMITTER, NEMA 4X | |
| GUIDED WAVE RADAR LEVEL TRANSMIT | |
| HARMONY, MODULAR LIQUID LEVEL CO | |
| LEVEL SWITCH, HIGH TEMPERATURE, | |
| LEVEL SWITCH, NON-MAGNETIC, LIQU | |
| LEVEL SWITCH, ROTARY PADDLE, FAI | |
| LEVEL SWITCH, SIDE-MOUNTED, LIQU | |
| LEVEL SWITCH, SINGLE-STATION, LI | |
| Level, Temperature Sensor Analog, Digital Output | |
| Level, Temperature Sensor Digital Output | |
| Liquid Level Sensor Analog Output Male M12x1 | |
| Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1 | |
| Liquid Level Sensor Analog, Digital PNP Output Male M12x1 | |
| Liquid Level Sensor Digital NPN, PNP Output Male M12x1 | |
| Liquid Level Sensor Digital PNP Output Male M12x1 | |
| Liquid Level Sensor Digital Push-Pull Output Threaded | |
| Liquid Level Sensor LoRaWAN Output | |
| Liquid Level Sensor Open Collector High-Dry Output Panel Mount | |
| Liquid Level Sensor Open Collector Low-Dry Output Panel Mount | |
| Liquid Level Sensor Open Drain High-Dry Output Threaded | |
| Liquid Level Sensor Open Drain Low-Dry Output Threaded | |
| Liquid Level Sensor Output Bracket Mount or Cable Mount | |
| Liquid Level Sensor Push-Pull High-Dry Output Panel Mount, M12 Thread | |
| Liquid Level Sensor Push-Pull High-Dry Output Panel Mount | |
| Liquid Level Sensor Push-Pull High-Dry Output Threaded | |
| Liquid Level Sensor Push-Pull Low-Dry Output Threaded | |
| Liquid Level Sensor Switch (2) (Dual Float) SPST-NC/NO, SPST-NC/NO Output Panel Mount, M16x2 Thread | |
| Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread | |
| Liquid Level Sensor Switch (Single Float) NC Output Panel Mount, M8 Thread | |
| Liquid Level Sensor Switch (Single Float) NO Output Panel Mount, M16x2 Thread | |
| Liquid Level Sensor Switch (Single Float) NO Output Panel Mount, M8 Thread | |
| Liquid Level Sensor Switch (Single Float) NO Output Panel Mount | |
| Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount | |
| Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount | |
| Liquid Level Sensor Switch (Single Float) SPST-NC Output Free Hanging | |
| Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Saddle Clamp | |
| Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount | |
| Liquid Level Sensor Switch (Single Float) SPST-NO Output Free Hanging | |
| Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M12x1.75 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount | |
| Liquid Level Sensor Switch SPST-NC Output Panel Mount, M10 Thread | |
| Liquid Level Sensor Switch SPST-NC Output Panel Mount, M8 Thread | |
| Liquid Level Sensor Switch SPST-NC Output Threaded | |
| Liquid Level Sensor Switch SPST-NO Output Panel Mount, M10 Thread | |
| Liquid Level Sensor Switch SPST-NO Output Panel Mount, M16 Thread | |
| Liquid Level Sensor Switch SPST-NO Output Panel Mount, M8 Thread | |
| Liquid Level Sensor Switch SPST-NO Output Threaded | |
| LIQUID LEVEL SENSOR, N-TYPE HIGH | |
| LIQUID LEVEL SENSOR, N-TYPE LOW | |
| LIQUID LEVEL SENSOR, P-TYPE HIGH | |
| LIQUID LEVEL SENSOR, P-TYPE LOW | |
| Liquid, Powder Level Sensor Digital NPN, PNP Output Male M12x1 | |
| Liquid, Powder Level Sensor Switch SPST-NC Output Panel Mount, M10 Thread | |
| Liquid, Powder Level Sensor Switch SPST-NC Output Panel Mount, M8 Thread | |
| Liquid, Powder Level Sensor Switch SPST-NC Output Panel Mount, M8x1.25 Thread | |
| Liquid, Powder Level Sensor Switch SPST-NO Output Panel Mount, M10 Thread | |
| Liquid, Powder Level Sensor Switch SPST-NO Output Panel Mount, M8 Thread | |
| Liquid, Powder Level Sensor Switch SPST-NO Output Panel Mount, M8x1.25 Thread | |
| OPTIC SENSOR, SUBMERSIBLE, LIQUI | |
| PULSE RADAR LEVEL TRANSMITTER, F | |
| PULSE RADAR LEVEL TRANSMITTER, I | |
| RF CAPACITANCE POINT LEVEL SENSO | |
| RF CAPACITANCE SENSOR, NON-INTRU | |
| SEN LVL LIQ ANALOG 0.5V / 4V | |
| SEN LVL LIQ ANALOG 0.5V/4.5V | |
| SEN LVL LIQ SWITCH PNP/NPN/NC/NO | |
| SEN LVL LIQ SWITCH SPDT/NC/NO | |
| SEN LVL LIQ SWITCH SPST/NC/NO | |
| SEN LVL LIQ/PWD DIGITAL NPN/PNP | |
| SENSOR LEVEL LIQ ANALOG 0V / 5V | |
| SENSOR LEVEL LIQ ANALOG 0V/5V | |
| SENSOR LEVEL LIQ ANALOG 4MA/20MA | |
| SENSOR LEVEL LIQ ANALOG NPN/PNP | |
| SENSOR LEVEL LIQ ANALOG RS232 | |
| SENSOR LEVEL LIQ DIGITAL PNP | |
| SENSOR LEVEL LIQ DIGITAL RS485 | |
| SENSOR LEVEL LIQ DIGITAL | |
| SENSOR LEVEL LIQ LORAWAN | |
| SENSOR LEVEL LIQ NPN/NO | |
| SENSOR LEVEL LIQ SWITCH NO | |
| SENSOR LEVEL LIQ SWITCH NPN | |
| SENSOR LEVEL LIQ SWITCH SPDT | |
| SENSOR LEVEL LIQ SWITCH SPST | |
| SENSOR LEVEL LIQ SWITCH | |
| SENSOR LEVEL LIQ | |
| SINGLE / DUAL TANK LIQUID LEVEL | |
| TUNING FORK POINT LEVEL SWITCH, | |
| ULTRASONIC LEVEL CONTROLLER FOR | |
| ULTRASONIC LEVEL SENSOR, LIQUID, | |
| ULTRASONIC LEVEL SWITCH, COMPACT | |
| ULTRASONIC LEVEL SWITCH, LIQUID, | |
| ULTRASONIC LEVEL TRANSMITTER & C | |
| ULTRASONIC LEVEL TRANSMITTER, NO | |
| VERTICAL BUOYANCY SENSOR, LIQUID |
| << Prev | Next >> |