Sensata Technologies Float, Level Sensors RSF14H100RF

Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1098-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1098-ND
Float, Level Sensors 725-1098-ND
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Drop Float, Rsf10 Series; Operating Pressure Max Sensata/cynergy3 - 27T4548 - Newark, An Avnet Company
Chicago, IL, United States
Drop Float, Rsf10 Series; Operating Pressure Max Sensata/cynergy3
27T4548
Drop Float, Rsf10 Series; Operating Pressure Max Sensata/cynergy3 27T4548
DROP FLOAT, RSF10 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:RSF10 Series RoHS Compliant: Yes

DROP FLOAT, RSF10 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:RSF10 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1098-ND 27T4548
Product Name Float, Level Sensors Drop Float, Rsf10 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Displacement and Level Measurement On/Off Switching Sensor - CS Series - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details