Sensata Technologies Float, Level Sensors RSF57H100GB

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - RSF57H100GB-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
RSF57H100GB-ND
Float, Level Sensors RSF57H100GB-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3 - 98Y7620 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3
98Y7620
Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3 98Y7620
SENSOR, FLOAT SWITCH, SPST-NO/NC, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:RSF50 Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:RSF50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number RSF57H100GB-ND 98Y7620
Product Name Float, Level Sensors Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details