Sensata Technologies Float, Level Sensors RSF16Y100RF

Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1348-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1348-ND
Float, Level Sensors 725-1348-ND
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 89C7868 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
89C7868
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 89C7868
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:RSF10 Series; Body Material:Polyphenyle ne Sulphide; Connection Size:16mm; Must Close Level:33mm RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:RSF10 Series; Body Material:Polyphenylene Sulphide; Connection Size:16mm; Must Close Level:33mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1348-ND 89C7868
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data