Sensata Technologies Float, Level Sensors TSF78H100DN

Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1343-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1343-ND
Float, Level Sensors 725-1343-ND
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensors, Transducers - Float, Level Sensors - TSF78H100DN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Float, Level Sensors
TSF78H100DN
Sensors, Transducers - Float, Level Sensors TSF78H100DN
Win Source Part Number: 1383734-TSF78H100DN Category: Sensors, Transducers>Float, Level Sensors Series: TSF70 Type: Liquid, Temperature Package: Bulk Voltage Rating: 300VAC, 300VDC Standard Package: 5 pcs Output Type: Switch (Single Float) Current: 1 A Output Configuration: SPST-NC/NO Mounting Type: Panel Mount, M16x2 Thread Temperature Range - Operating: -20°C ~ 100°C Switch Actuation Level: 0.3149", 0.4641" (8mm, 20mm) Material - Housing & Prism: Polypropylene (PP) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Sensata-Cynergy3 Base Product Number: TSF78H100 Moisture Sensitivity Level (MSL): 1 (Unlimited) Minimum Liquid Specific Gravity: 0.85

Win Source Part Number: 1383734-TSF78H100DN
Category: Sensors, Transducers>Float, Level Sensors
Series: TSF70
Type: Liquid, Temperature
Package: Bulk
Voltage Rating: 300VAC, 300VDC
Standard Package: 5 pcs
Output Type: Switch (Single Float)
Current: 1 A
Output Configuration: SPST-NC/NO
Mounting Type: Panel Mount, M16x2 Thread
Temperature Range - Operating: -20°C ~ 100°C
Switch Actuation Level: 0.3149", 0.4641" (8mm, 20mm)
Material - Housing & Prism: Polypropylene (PP)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Sensata-Cynergy3
Base Product Number: TSF78H100
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Minimum Liquid Specific Gravity: 0.85

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Level Sensors Level Sensors
Product Number 725-1343-ND TSF78H100DN
Product Name Float, Level Sensors Sensors, Transducers - Float, Level Sensors
Device Classification Sensor Only Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 519242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details