Sensata Technologies Float, Level Sensors TSF83Y100D

Description
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet
Description
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1165-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1165-ND
Float, Level Sensors 725-1165-ND
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

Buy Now Datasheet
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3 - 27T4666 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3
27T4666
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3 27T4666
THERMISTOR FLOAT SWITCH, TSF80 SERIES; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:TSF80 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF80 SERIES; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:TSF80 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1165-ND 27T4666
Product Name Float, Level Sensors Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Capacitance Level Sensor Probe - PROCAP I & II - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
SWITCH,AUTOMATIC FLOAT 600V AC MAX 10 A - 840-B7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
2 suppliers
Level Sensors - 1936756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details