Sensata Technologies Float, Level Sensors SSF213T050

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1349-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1349-ND
Float, Level Sensors 725-1349-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"

Buy Now Datasheet
Sensor, Miniature Float Switch, Spst, Ss; Operating Pressure Max Sensata/cynergy3 - 49Y1225 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Miniature Float Switch, Spst, Ss; Operating Pressure Max Sensata/cynergy3
49Y1225
Sensor, Miniature Float Switch, Spst, Ss; Operating Pressure Max Sensata/cynergy3 49Y1225
SENSOR, MINIATURE FLOAT SWITCH, SPST, SS; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:100mA; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SENSOR, MINIATURE FLOAT SWITCH, SPST, SS; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:100mA; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1349-ND 49Y1225
Product Name Float, Level Sensors Sensor, Miniature Float Switch, Spst, Ss; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob AO Inventory Management System, Analog Output - SBR II AO - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 39.37 inch (30 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details