Sensata Technologies Float, Level Sensors RSF124Y030KC

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1292-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1292-ND
Float, Level Sensors 725-1292-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1 Thread

Buy Now Datasheet
Sensor, Float Switch, Polypropylene, 120Vdc; Operating Pressure Max Sensata/cynergy3 - 53W6850 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Polypropylene, 120Vdc; Operating Pressure Max Sensata/cynergy3
53W6850
Sensor, Float Switch, Polypropylene, 120Vdc; Operating Pressure Max Sensata/cynergy3 53W6850
SENSOR, FLOAT SWITCH, POLYPROPYLENE, 120VDC; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:-; Supply Voltage DC Max:120V RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, POLYPROPYLENE, 120VDC; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:-; Supply Voltage DC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1292-ND 53W6850
Product Name Float, Level Sensors Sensor, Float Switch, Polypropylene, 120Vdc; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 5115157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details