Sensata Technologies Float Switches RSF66A25B100P

Description
Cynergy3 RSF66A25B100P Float Switch
Request a Quote Datasheet
Description
Cynergy3 RSF66A25B100P Float Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 7564236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
7564236
Float Switches 7564236
Cynergy3 RSF66A25B100P Float Switch

Cynergy3 RSF66A25B100P Float Switch

Supplier's Site
Float, Level Sensors - 725-1293-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1293-ND
Float, Level Sensors 725-1293-ND
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3 - 53W6851 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3
53W6851
Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3 53W6851
SENSOR, FLOAT SWITCH, PPS, 120VDC; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66P Series; External Length:127mm; Supply Voltage DC Max:120V RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, PPS, 120VDC; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66P Series; External Length:127mm; Supply Voltage DC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 7564236 725-1293-ND 53W6851
Product Name Float Switches Float, Level Sensors Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.) Mechanical/magnetic Floats
Mounting Options Top mount
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 10216022-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 16 psi (11.26 m H2O)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Interface Transmitter - 2880-OWI - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details