Sensata Technologies Float, Level Sensors SLP4AP15

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Cable Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Cable Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1238-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1238-ND
Float, Level Sensors 725-1238-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Cable Mount

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Cable Mount

Buy Now Datasheet
Float Sensor, 5Bar, 0.6A, Polypropylene; Operating Pressure Max Sensata/cynergy3 - 97J7606 - Newark, An Avnet Company
Chicago, IL, United States
Float Sensor, 5Bar, 0.6A, Polypropylene; Operating Pressure Max Sensata/cynergy3
97J7606
Float Sensor, 5Bar, 0.6A, Polypropylene; Operating Pressure Max Sensata/cynergy3 97J7606
FLOAT SENSOR, 5BAR, 0.6A, POLYPROPYLENE; Operating Pressure Max:5bar; Sensor Body Material:-; Output Current:600mA; Product Range:SLP Series RoHS Compliant: Yes

FLOAT SENSOR, 5BAR, 0.6A, POLYPROPYLENE; Operating Pressure Max:5bar; Sensor Body Material:-; Output Current:600mA; Product Range:SLP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1238-ND 97J7606
Product Name Float, Level Sensors Float Sensor, 5Bar, 0.6A, Polypropylene; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRP - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details