Sensata Technologies Float, Level Sensors RSF48YFP

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1417-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1417-ND
Float, Level Sensors 725-1417-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Pps; Operating Pressure Max Sensata/cynergy3 - 41Y1129 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Pps; Operating Pressure Max Sensata/cynergy3
41Y1129
Sensor, Float Switch, Spst-No/nc, Pps; Operating Pressure Max Sensata/cynergy3 41Y1129
SENSOR, FLOAT SWITCH, SPST-NO/NC, PPS; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:- RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, PPS; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1417-ND 41Y1129
Product Name Float, Level Sensors Sensor, Float Switch, Spst-No/nc, Pps; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details