Sensata Technologies Float, Level Sensors RSF56Y100R1/8

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1018-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1018-ND
Float, Level Sensors 725-1018-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT"

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 72C5815 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
72C5815
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 72C5815
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF50 Series; Body Material:Polyphenyle ne Sulphide; Connection Size:1/8"; Must Close Level:9.5mm RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF50 Series; Body Material:Polyphenylene Sulphide; Connection Size:1/8"; Must Close Level:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1018-ND 72C5815
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 1936739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details