Sensata Technologies Float, Level Sensors TSF84H100D

Description
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet
Description
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1166-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1166-ND
Float, Level Sensors 725-1166-ND
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

Buy Now Datasheet
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3 - 27T4667 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3
27T4667
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3 27T4667
THERMISTOR FLOAT SWITCH, TSF80 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:TSF80 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF80 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:TSF80 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1166-ND 27T4667
Product Name Float, Level Sensors Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20014592-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Float Switches - 1919511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Oil/Water Interface Transmitter - 2880-OWI - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details