Sensata Technologies Float, Level Sensors RSF88H100R

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1133-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1133-ND
Float, Level Sensors 725-1133-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 06R1537 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
06R1537
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 06R1537
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1A; Product Range:RSF80 Series; Body Material:Polypropyle ne; Connection Size:1/2"; Float Material:Polypropyle ne; Fluid Specific Gravity Min:0.85 RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1A; Product Range:RSF80 Series; Body Material:Polypropylene; Connection Size:1/2"; Float Material:Polypropylene; Fluid Specific Gravity Min:0.85 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1133-ND 06R1537
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Separator & Sump Liquid Level Alarm - 2882-OWS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Float Switches - 1748414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details