Sensata Technologies Float, Level Sensors RSF153YFP

Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1407-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1407-ND
Float, Level Sensors 725-1407-ND
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3 - 41Y1110 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3
41Y1110
Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3 41Y1110
SENSOR, FLOAT SWITCH, SPST-NO/NC, NYLON; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:- RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, NYLON; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1407-ND 41Y1110
Product Name Float, Level Sensors Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float Switches - 2348842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 230 F (-20 to 110 C)
View Details