Sensata Technologies Float, Level Sensors - Industrial SSH66TU12N100S

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 725-1332-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1332-ND
Float, Level Sensors - Industrial 725-1332-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Sensor, Float Switch, Stainless Steel, 24Vdc; Operating Pressure Max Sensata/cynergy3 - 53W6902 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Stainless Steel, 24Vdc; Operating Pressure Max Sensata/cynergy3
53W6902
Sensor, Float Switch, Stainless Steel, 24Vdc; Operating Pressure Max Sensata/cynergy3 53W6902
SENSOR, FLOAT SWITCH, STAINLESS STEEL, 24VDC; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:SSH66TU Series; Supply Voltage DC Max:24V RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, STAINLESS STEEL, 24VDC; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:SSH66TU Series; Supply Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1332-ND 53W6902
Product Name Float, Level Sensors - Industrial Sensor, Float Switch, Stainless Steel, 24Vdc; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Fail-Safe Rotary Level Indicator - BMRX-300 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
All-In-One Linear Displacement and Level Measurement Probe - GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 30 to 2400 inch (762 to 60960 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details