Celduc Relais Float, Level Sensors PTFA3115

Description
Liquid Level Sensor Switch (Single Float) NO Output Panel Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) NO Output Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 3667-PTFA3115-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
3667-PTFA3115-ND
Float, Level Sensors 3667-PTFA3115-ND
Liquid Level Sensor Switch (Single Float) NO Output Panel Mount

Liquid Level Sensor Switch (Single Float) NO Output Panel Mount

Buy Now Datasheet
Liquid Level Sensor, Horiz; Operating Pressure Max Celduc - 56P5201 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor, Horiz; Operating Pressure Max Celduc
56P5201
Liquid Level Sensor, Horiz; Operating Pressure Max Celduc 56P5201
LIQUID LEVEL SENSOR, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon 6 (Polyamide 6); Output Current:500mA; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Material:Nylon (Polyamide); External Diameter:24mm; Lead RoHS Compliant: Yes

LIQUID LEVEL SENSOR, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon 6 (Polyamide 6); Output Current:500mA; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Material:Nylon (Polyamide); External Diameter:24mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 3667-PTFA3115-ND 56P5201
Product Name Float, Level Sensors Liquid Level Sensor, Horiz; Operating Pressure Max Celduc
Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 1936750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details