Sensata Technologies Float, Level Sensors TSF43H100DF

Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1148-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1148-ND
Float, Level Sensors 725-1148-ND
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Thermistor Float Switch, Tsf40 Series; Operating Pressure Max Sensata/cynergy3 - 27T4649 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf40 Series; Operating Pressure Max Sensata/cynergy3
27T4649
Thermistor Float Switch, Tsf40 Series; Operating Pressure Max Sensata/cynergy3 27T4649
THERMISTOR FLOAT SWITCH, TSF40 SERIES; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:TSF40 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF40 SERIES; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:TSF40 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1148-ND 27T4649
Product Name Float, Level Sensors Thermistor Float Switch, Tsf40 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Float Switches - 1919507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details