Sensata Technologies Float, Level Sensors - Industrial SSF215X100

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 725-1306-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1306-ND
Float, Level Sensors - Industrial 725-1306-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Sensor, Float Switch, 0-10Bar, Steel; Operating Pressure Max Sensata/cynergy3 - 05W3864 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, 0-10Bar, Steel; Operating Pressure Max Sensata/cynergy3
05W3864
Sensor, Float Switch, 0-10Bar, Steel; Operating Pressure Max Sensata/cynergy3 05W3864
SENSOR, FLOAT SWITCH, 0-10BAR, STEEL; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, 0-10BAR, STEEL; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1306-ND 05W3864
Product Name Float, Level Sensors - Industrial Sensor, Float Switch, 0-10Bar, Steel; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Buoyancy Level Switch - MS10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details