Sensata Technologies Float, Level Sensors TSF76Y050TV

Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1162-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1162-ND
Float, Level Sensors 725-1162-ND
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 - 27T4663 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
27T4663
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 27T4663
THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1162-ND 27T4663
Product Name Float, Level Sensors Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Transmitter - 2880-LT - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Float Switches - 519242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details