Sensata Technologies Sensors, Transducers - Float, Level Sensors TSF76H050TV

Description
Win Source Part Number: 1380149-TSF76H050TV Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 32 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product Status: Active Base Product Number: TSF76H050 Mounting Type: Panel Mount, M16x2 Thread HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Switch (Single Float) Voltage Rating: 300VAC, 300VDC Output Configuration: SPST-NC/NO Current: 1 A Minimum Liquid Specific Gravity: 0.85 Switch Actuation Level: 0.354", 0.945" (9mm, 24mm) Material - Housing & Prism: Polyphenylene Sulphide (PPS)
Request a Quote Datasheet
Description
Win Source Part Number: 1380149-TSF76H050TV Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 32 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product Status: Active Base Product Number: TSF76H050 Mounting Type: Panel Mount, M16x2 Thread HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Switch (Single Float) Voltage Rating: 300VAC, 300VDC Output Configuration: SPST-NC/NO Current: 1 A Minimum Liquid Specific Gravity: 0.85 Switch Actuation Level: 0.354", 0.945" (9mm, 24mm) Material - Housing & Prism: Polyphenylene Sulphide (PPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Float, Level Sensors - TSF76H050TV - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Float, Level Sensors
TSF76H050TV
Sensors, Transducers - Float, Level Sensors TSF76H050TV
Win Source Part Number: 1380149-TSF76H050TV Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 32 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product Status: Active Base Product Number: TSF76H050 Mounting Type: Panel Mount, M16x2 Thread HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Switch (Single Float) Voltage Rating: 300VAC, 300VDC Output Configuration: SPST-NC/NO Current: 1 A Minimum Liquid Specific Gravity: 0.85 Switch Actuation Level: 0.354", 0.945" (9mm, 24mm) Material - Housing & Prism: Polyphenylene Sulphide (PPS)

Win Source Part Number: 1380149-TSF76H050TV
Category: Sensors, Transducers - Float, Level Sensors
Temperature Range - Operating: -10°C ~ 120°C
Fake Threat In the Open Market: 32 pct.
Type: Liquid, Temperature
MSL Level: 1 (Unlimited)
Mfr: Sensata-Cynergy3
Series: TSF70
Package: Bulk
Product Status: Active
Base Product Number: TSF76H050
Mounting Type: Panel Mount, M16x2 Thread
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Switch (Single Float)
Voltage Rating: 300VAC, 300VDC
Output Configuration: SPST-NC/NO
Current: 1 A
Minimum Liquid Specific Gravity: 0.85
Switch Actuation Level: 0.354", 0.945" (9mm, 24mm)
Material - Housing & Prism: Polyphenylene Sulphide (PPS)

Buy Now Datasheet
Float, Level Sensors - 725-1160-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1160-ND
Float, Level Sensors 725-1160-ND
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Level Sensors Level Sensors
Product Number TSF76H050TV 725-1160-ND
Product Name Sensors, Transducers - Float, Level Sensors Float, Level Sensors
Device Classification Sensor Only Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details