Sensata Technologies Sensors, Transducers - Float, Level Sensors TSF76H100DN

Description
Win Source Part Number: 1380150-TSF76H100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 39 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product Status: Active Base Product Number: TSF76H100 Mounting Type: Panel Mount, M16x2 Thread HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Switch (Single Float) Voltage Rating: 300VAC, 300VDC Output Configuration: SPST-NC/NO Current: 1 A Minimum Liquid Specific Gravity: 0.85 Switch Actuation Level: 0.354", 0.945" (9mm, 24mm) Material - Housing & Prism: Polyphenylene Sulphide (PPS)
Request a Quote Datasheet
Description
Win Source Part Number: 1380150-TSF76H100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 39 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product Status: Active Base Product Number: TSF76H100 Mounting Type: Panel Mount, M16x2 Thread HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Switch (Single Float) Voltage Rating: 300VAC, 300VDC Output Configuration: SPST-NC/NO Current: 1 A Minimum Liquid Specific Gravity: 0.85 Switch Actuation Level: 0.354", 0.945" (9mm, 24mm) Material - Housing & Prism: Polyphenylene Sulphide (PPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Float, Level Sensors - TSF76H100DN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Float, Level Sensors
TSF76H100DN
Sensors, Transducers - Float, Level Sensors TSF76H100DN
Win Source Part Number: 1380150-TSF76H100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 39 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product Status: Active Base Product Number: TSF76H100 Mounting Type: Panel Mount, M16x2 Thread HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Switch (Single Float) Voltage Rating: 300VAC, 300VDC Output Configuration: SPST-NC/NO Current: 1 A Minimum Liquid Specific Gravity: 0.85 Switch Actuation Level: 0.354", 0.945" (9mm, 24mm) Material - Housing & Prism: Polyphenylene Sulphide (PPS)

Win Source Part Number: 1380150-TSF76H100DN
Category: Sensors, Transducers - Float, Level Sensors
Temperature Range - Operating: -10°C ~ 120°C
Fake Threat In the Open Market: 39 pct.
Type: Liquid, Temperature
MSL Level: 1 (Unlimited)
Mfr: Sensata-Cynergy3
Series: TSF70
Package: Bulk
Product Status: Active
Base Product Number: TSF76H100
Mounting Type: Panel Mount, M16x2 Thread
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Switch (Single Float)
Voltage Rating: 300VAC, 300VDC
Output Configuration: SPST-NC/NO
Current: 1 A
Minimum Liquid Specific Gravity: 0.85
Switch Actuation Level: 0.354", 0.945" (9mm, 24mm)
Material - Housing & Prism: Polyphenylene Sulphide (PPS)

Buy Now Datasheet
Float, Level Sensors - 725-1161-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1161-ND
Float, Level Sensors 725-1161-ND
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 - 27T4662 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
27T4662
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 27T4662
THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1A; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1A; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number TSF76H100DN 725-1161-ND 27T4662
Product Name Sensors, Transducers - Float, Level Sensors Float, Level Sensors Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Sensors - 1936739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details