Sensata Technologies Float, Level Sensors RSF64EXS

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Saddle Clamp
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Saddle Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1000-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1000-ND
Float, Level Sensors 725-1000-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Saddle Clamp

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Saddle Clamp

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 45M5562 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
45M5562
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 45M5562
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PVC (Polyvinylchloride); Output Current:500mA; Product Range:RSF64EXS; Body Material:Polypropyle ne; Float Material:Polypropyle ne; Fluid Specific Gravity Min:0.65 RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PVC (Polyvinylchloride); Output Current:500mA; Product Range:RSF64EXS; Body Material:Polypropylene; Float Material:Polypropylene; Fluid Specific Gravity Min:0.65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1000-ND 45M5562
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Sensors - 7943412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
Mounting Options Side mount; Top mount
View Details