Sensata Technologies Float, Level Sensors RSF66A25B175P

Description
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1296-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1296-ND
Float, Level Sensors 725-1296-ND
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3 - 53W6854 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3
53W6854
Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3 53W6854
SENSOR, FLOAT SWITCH, PPS, 120VDC; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66P Series; External Length:202mm; Supply Voltage DC Max:120V RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, PPS, 120VDC; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66P Series; External Length:202mm; Supply Voltage DC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1296-ND 53W6854
Product Name Float, Level Sensors Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Custom Extended Rotary -  - BinMaster, Inc.
Specs
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Meter Technology Type Rotation Paddle
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details