Sensata Technologies Float, Level Sensors - Industrial SSF216XPL

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 725-1530-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1530-ND
Float, Level Sensors - Industrial 725-1530-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 - 77Y7044 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
77Y7044
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 77Y7044
SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF216 Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF216 Series RoHS Compliant: Yes

Supplier's Site
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 - 99Y8316 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
99Y8316
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 99Y8316
SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF216 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF216 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1530-ND 77Y7044
Product Name Float, Level Sensors - Industrial Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe with Auto Calibration - Pro Auto-Cal - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details