Sensata Technologies Float, Level Sensors RSF86Y100R

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1010-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1010-ND
Float, Level Sensors 725-1010-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 91B1442 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
91B1442
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 91B1442
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF80 Series; Body Material:Polyphenyle ne Sulphide; Features:User configurable contacts RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF80 Series; Body Material:Polyphenylene Sulphide; Features:User configurable contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1010-ND 91B1442
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Transmitter - 2880-LT - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Float Switches - 2348858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp 14 to 185 F (-10 to 85 C)
View Details