Sensata Technologies Float, Level Sensors RSF157YFP

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - RSF157YFP-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
RSF157YFP-ND
Float, Level Sensors RSF157YFP-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch, Pvdf; Operating Pressure Max Sensata/cynergy3 - 98Y7610 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Pvdf; Operating Pressure Max Sensata/cynergy3
98Y7610
Sensor, Float Switch, Pvdf; Operating Pressure Max Sensata/cynergy3 98Y7610
SENSOR, FLOAT SWITCH, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:600mA; Product Range:RSF150 Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:600mA; Product Range:RSF150 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number RSF157YFP-ND 98Y7610
Product Name Float, Level Sensors Sensor, Float Switch, Pvdf; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details