Sensata Technologies Float, Level Sensors RSF103H100JN

Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - RSF103H100JN-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
RSF103H100JN-ND
Float, Level Sensors RSF103H100JN-ND
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3 - 41Y1087 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3
41Y1087
Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3 41Y1087
SENSOR, FLOAT SWITCH, SPST-NO/NC, NYLON; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:- RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, NYLON; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number RSF103H100JN-ND 41Y1087
Product Name Float, Level Sensors Sensor, Float Switch, Spst-No/nc, Nylon; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe - PROCAP I & II - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details