Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread
Cynergy3 RSF158YFP Float Switch
Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 725-1413-ND | 8697567 | 41Y1116 |
| Product Name | Float, Level Sensors | Float Switches | Operating Pressure Max Sensata/cynergy3 |
| Device Classification | Sensor Only | ||
| Media Type | Liquid | Liquid | |
| Output Options | Alarm / Visual Indicator |