Sensata Technologies Float, Level Sensors - Industrial SSF215XPM12

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 725-1307-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1307-ND
Float, Level Sensors - Industrial 725-1307-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Sensor, Float Switch, 0-10Bar, Steel; Operating Pressure Max Sensata/cynergy3 - 05W3863 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, 0-10Bar, Steel; Operating Pressure Max Sensata/cynergy3
05W3863
Sensor, Float Switch, 0-10Bar, Steel; Operating Pressure Max Sensata/cynergy3 05W3863
SENSOR, FLOAT SWITCH, 0-10BAR, STEEL; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF215 Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, 0-10BAR, STEEL; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF215 Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1307-ND 05W3863
Product Name Float, Level Sensors - Industrial Sensor, Float Switch, 0-10Bar, Steel; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details