Sensata Technologies Float, Level Sensors - Industrial SSF212X100

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 725-1077-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1077-ND
Float, Level Sensors - Industrial 725-1077-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 - 18J9648 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
18J9648
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 18J9648
FLOAT SWITCH, HORIZ; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series; SVHC:No SVHC (17-Dec-2015); Body Material:Stainless Steel; Contact Configuration:1NO / 1NC;

FLOAT SWITCH, HORIZ; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series; SVHC:No SVHC (17-Dec-2015); Body Material:Stainless Steel; Contact Configuration:1NO / 1NC;

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1077-ND 18J9648
Product Name Float, Level Sensors - Industrial Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob Weight-and-Cable Level Sensor, Side Mount - SBR II HM - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details