Sensata Technologies Float Switches RSF84Y100R

Description
Cynergy3 RSF84Y100R Float Switch
Request a Quote Datasheet
Description
Cynergy3 RSF84Y100R Float Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 3970564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
3970564
Float Switches 3970564
Cynergy3 RSF84Y100R Float Switch

Cynergy3 RSF84Y100R Float Switch

Supplier's Site
Float, Level Sensors - 725-1009-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1009-ND
Float, Level Sensors 725-1009-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3 - 49Y1214 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3
49Y1214
Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3 49Y1214
SENSOR, FLOAT SWITCH, SPST-NO/NC, PP; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, PP; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 3970564 725-1009-ND 49Y1214
Product Name Float Switches Float, Level Sensors Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.) Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 10226601-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details